Cree, Inc. LED White Lighting XMLAWT-02-0000-0000T5050

Description
LED Lighting XLamp® XM-L White, Cool 6200K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L White, Cool 6200K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLAWT-02-0000-0000T5050-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L White, Cool 6200K 2.9V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L White, Cool 6200K 2.9V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLAWT-02-0000-0000T5050
High Power LEDs - White XMLAWT-02-0000-0000T5050
High Power LEDs - White White 260lm XLamp XML LED

High Power LEDs - White White 260lm XLamp XML LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLAWT-02-0000-0000T5050-ND XMLAWT-02-0000-0000T5050
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 6200 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Visible Emitter - MTE4064M3A-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details