Cree, Inc. LED White Lighting XMLAWT-00-0000-000PS50E7

Description
LED Lighting XLamp® XM-L White, Warm 3000K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L White, Warm 3000K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLAWT-00-0000-000PS50E7-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L White, Warm 3000K 2.9V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L White, Warm 3000K 2.9V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLAWT-00-0000-000PS50E7
High Power LEDs - White XMLAWT-00-0000-000PS50E7
High Power LEDs - White White, 160lm

High Power LEDs - White White, 160lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLAWT-00-0000-000PS50E7-ND XMLAWT-00-0000-000PS50E7
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High Brightness Black Body PLCC-4 Tricolor LED - ASMB-MTC1-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Multi-Colored
Peak Wavelength 634 to 465 nm (6340 to 4650 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details