Cree, Inc. LED White Lighting XMLAWT-00-0000-000LT30E6

Description
LED Lighting XLamp® XM-L White, Warm 3500K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L White, Warm 3500K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLAWT-00-0000-000LT30E6-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L White, Warm 3500K 2.9V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L White, Warm 3500K 2.9V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLAWT-00-0000-000LT30E6
High Power LEDs - White XMLAWT-00-0000-000LT30E6
High Power LEDs - White White 220lm XLamp XML LED

High Power LEDs - White White 220lm XLamp XML LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLAWT-00-0000-000LT30E6-ND XMLAWT-00-0000-000LT30E6
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 846-CSL0901PT1CTR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
3 suppliers
LED Indication - Discrete - 67-2191-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
4 suppliers