ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LX0805SRC-TR

Description
Red LED Indication - Discrete 1.7V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-2191-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2191-1-ND
LED Indication - Discrete 67-2191-1-ND
Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-2191-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2191-6-ND
LED Indication - Discrete 67-2191-6-ND
Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-2191-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2191-2-ND
LED Indication - Discrete 67-2191-2-ND
Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241844-SML-LX0805SRC-TR
Optoelectronics - LED Indication - Discrete 1241844-SML-LX0805SRC-TR
Win Source Part Number: 1241844-SML-LX0805SR C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.20mm Package / Case: 0805 (2012 Metric) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2191-1,67-2191-6, SML-LX0805SRC-TRR,SM L-LX0805SRC-TR,67-21 91-2 Base Product Number: SML-LX0805

Win Source Part Number: 1241844-SML-LX0805SRC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 1.20mm
Package / Case: 0805 (2012 Metric)
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2191-1,67-2191-6,SML-LX0805SRC-TRR,SML-LX0805SRC-TR,67-2191-2
Base Product Number: SML-LX0805

Buy Now Datasheet
LED; Red;1.70V;140deg;25mA;Panel;Clear;-40degC;+85degC;25mA;5V;660nm - 70127373 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;1.70V;140deg;25mA;Panel;Clear;-40degC;+85degC;25mA;5V;660nm
70127373
LED; Red;1.70V;140deg;25mA;Panel;Clear;-40degC;+85degC;25mA;5V;660nm 70127373
LED, Red Color, 635 nm (Typ.) Peak Wavelength Red color LED 1.70 V forward voltage

LED, Red Color, 635 nm (Typ.) Peak Wavelength

  • Red color LED
    1.70 V forward voltage
Supplier's Site
Led, Red, 1.25Mm X 1.4Mm, 25Mcd, 660Nm; Led Color Lumex - 09J9652 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 25Mcd, 660Nm; Led Color Lumex
09J9652
Led, Red, 1.25Mm X 1.4Mm, 25Mcd, 660Nm; Led Color Lumex 09J9652
LED, RED, 1.25MM X 1.4MM, 25MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:25mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 25MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:25mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.25Mm X 1.4Mm, 25Mcd, 660Nm, Full Reel; Led Color Lumex - 58K2302 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 25Mcd, 660Nm, Full Reel; Led Color Lumex
58K2302
Led, Red, 1.25Mm X 1.4Mm, 25Mcd, 660Nm, Full Reel; Led Color Lumex 58K2302
LED, RED, 1.25MM X 1.4MM, 25MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:25mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 25MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:25mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-2191-1-ND 1241844-SML-LX0805SRC-TR 70127373 09J9652
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete LED; Red;1.70V;140deg;25mA;Panel;Clear;-40degC;+85degC;25mA;5V;660nm Led, Red, 1.25Mm X 1.4Mm, 25Mcd, 660Nm; Led Color Lumex
LED Package: 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Red Red; Red Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Luminous Intensity 25 milliCandela 25 milliCandela 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C503B-BAN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Circular LED lamp - SLR-332YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers