Cree, Inc. LED White Lighting XHP70D-H0-0000-0D0UK440G

Description
LED XLAMP NEUTRAL WHT 4000K 2828
Request a Quote Datasheet
Description
LED XLAMP NEUTRAL WHT 4000K 2828
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP70D-H0-0000-0D0UK440GTR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP NEUTRAL WHT 4000K 2828

LED XLAMP NEUTRAL WHT 4000K 2828

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP70D-H0-0000-0D0UK440GTR-ND
Product Name LED White Lighting
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details