Cree, Inc. LED White Lighting XHP70D-H0-0000-0D0UK435H

Description
LED XLAMP WARM WHT 3500K 2828
Request a Quote Datasheet
Description
LED XLAMP WARM WHT 3500K 2828
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP70D-H0-0000-0D0UK435HTR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 3500K 2828

LED XLAMP WARM WHT 3500K 2828

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP70D-H0-0000-0D0UK435HTR-ND
Product Name LED White Lighting
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Small chip LED with reflector - SMLMN2BCT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM2L-13002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details