Cree, Inc. LED White Lighting XHP70D-H0-0000-0D0BP250E

Description
LED XLAMP COOL WHITE 5000K 2828
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 5000K 2828
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP70D-H0-0000-0D0BP250ETR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 5000K 2828

LED XLAMP COOL WHITE 5000K 2828

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP70D-H0-0000-0D0BP250ETR-ND
Product Name LED White Lighting
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV Emitter - MT3650N3-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
View Details
Circular LED lamp - SLR343BCT - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers