Cree, Inc. LED White Lighting XHP70D-H0-0000-0D00N40DT

Description
LED XLAMP COOL WHITE 7000K 2828
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 7000K 2828
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP70D-H0-0000-0D00N40DTTR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 7000K 2828

LED XLAMP COOL WHITE 7000K 2828

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP70D-H0-0000-0D00N40DTTR-ND
Product Name LED White Lighting
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 7000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
Dwarf Star 1 Chip LED Backlight Module - RGB - MD-BW-ES1-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details