Cree, Inc. LED White Lighting XHP70D-00-0000-0D0HM227H

Description
LED XLAMP WARM WHT 2700K 2828
Request a Quote Datasheet
Description
LED XLAMP WARM WHT 2700K 2828
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP70D-00-0000-0D0HM227HTR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 2700K 2828

LED XLAMP WARM WHT 2700K 2828

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP70D-00-0000-0D0HM227HTR-ND
Product Name LED White Lighting
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1164-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details