Cree, Inc. LED White Lighting XHP70D-00-0000-0D0BP40E5

Description
LED XLAMP NEUTRAL WHT 4000K 2828
Request a Quote Datasheet
Description
LED XLAMP NEUTRAL WHT 4000K 2828
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP70D-00-0000-0D0BP40E5TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP NEUTRAL WHT 4000K 2828

LED XLAMP NEUTRAL WHT 4000K 2828

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP70D-00-0000-0D0BP40E5TR-ND
Product Name LED White Lighting
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details
E3P Red LED Module - MD-HK-P3-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details