LED Lighting XLamp® XHP70.3 White, Warm 3500K 11.2V 1.05A 120° 2828 (7070 Metric)
LED Lighting XLamp® XHP70.3 White, Warm 3500K 11.2V 1.05A 120° 2828 (7070 Metric)
LED Lighting XLamp® XHP70.3 White, Warm 3500K 11.2V 1.05A 120° 2828 (7070 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 90-XHP70D-00-0000-0D0BN20E6TR-ND |
| Product Name | LED White Lighting |
| LED Package: | 2828 (7070 Metric) |
| LED Type | White |
| Color Temperature | 3500 K |