Cree, Inc. LED White Lighting XHP70D-00-0000-0D00N40E5

Description
LED Lighting XLamp® XHP70.3 White, Neutral 4000K 11.2V 1.05A 120° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XHP70.3 White, Neutral 4000K 11.2V 1.05A 120° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP70D-00-0000-0D00N40E5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP70.3 White, Neutral 4000K 11.2V 1.05A 120° 2828 (7070 Metric)

LED Lighting XLamp® XHP70.3 White, Neutral 4000K 11.2V 1.05A 120° 2828 (7070 Metric)

Buy Now Datasheet
LED White Lighting - 90-XHP70D-00-0000-0D00N40E5CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP70.3 White, Neutral 4000K 11.2V 1.05A 120° 2828 (7070 Metric)

LED Lighting XLamp® XHP70.3 White, Neutral 4000K 11.2V 1.05A 120° 2828 (7070 Metric)

Buy Now Datasheet
LED White Lighting - 90-XHP70D-00-0000-0D00N40E5DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP70.3 White, Neutral 4000K 11.2V 1.05A 120° 2828 (7070 Metric)

LED Lighting XLamp® XHP70.3 White, Neutral 4000K 11.2V 1.05A 120° 2828 (7070 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP70D-00-0000-0D00N40E5TR-ND
Product Name LED White Lighting
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QABD-AEF0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Amber
Peak Wavelength 596 nm (5962 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details