Cree, Inc. LED White Lighting XHP70B-00-0000-0D0BN40E7

Description
LED Lighting XLamp® XHP70.2 White, Warm 3000K 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XHP70.2 White, Warm 3000K 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP70B-00-0000-0D0BN40E7-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP70.2 White, Warm 3000K 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)

LED Lighting XLamp® XHP70.2 White, Warm 3000K 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP70B-00-0000-0D0BN40E7
High Power LEDs - White XHP70B-00-0000-0D0BN40E7
High Power LEDs - White High Power White LED 1710 lm

High Power LEDs - White High Power White LED 1710 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP70B-00-0000-0D0BN40E7-ND XHP70B-00-0000-0D0BN40E7
Product Name LED White Lighting High Power LEDs - White
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details
ES3 Small Size LED Backlight Module 3 Chip- RGB - MD-BW-ES3S-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details