Cree, Inc. High Power LEDs - White XHP70A-00-0000-0D0UK20E5

Description
High Power LEDs - White White, 1200lm
Datasheet
Description
High Power LEDs - White White, 1200lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XHP70A-00-0000-0D0UK20E5
High Power LEDs - White XHP70A-00-0000-0D0UK20E5
High Power LEDs - White White, 1200lm

High Power LEDs - White White, 1200lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XHP70A-00-0000-0D0UK20E5
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Visible Emitter - MTE6066S1-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round with Standoff
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Circular LED lamp - SLR-332DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers