Wolfspeed Led Lighting - LED Lighting - White - XHP70A-00-0000-0D0BN20E1 XHP70A-00-0000-0D0BN20E1

Description
Manufacturer: Cree Inc. Win Source Part Number: 1282115-XHP70A-00-00 00-0D0BN20E1 Series: Xlamp XHP70 Packaging: Reel - TR Color: White, Cool Package: 2828 (7070 Metric) Mounting: SMD Current - Max: 2.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 12V Current - Test: 1.05A Size: 0.276" L x 0.276" W (7.00mm x 7.00mm) Family Name: XHP70A-00-0000-0D0BN 20E1 CCT (K): 6500K Flux @ 85°C, Current - Test: 1650 lm (1590 lm ~ 1710 lm) Lumens/Watt @ Current - Test: 131 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 0.9°C/W Categories: Optoelectronics Manufacturer Homepage: www.cree.com/ Manufacturer Package: SMD Height - Seated (Maximum): 0.182" (4.62mm) Alternative Parts (Cross-Reference): LE W E2B-MYNY-8K8L-I; LE W E2B-MZNY-7K7L-I; LE W E2B-MYPX-6K8L-I; Introduction Date: December 17, 2014 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 1282115-XHP70A-00-00 00-0D0BN20E1 Series: Xlamp XHP70 Packaging: Reel - TR Color: White, Cool Package: 2828 (7070 Metric) Mounting: SMD Current - Max: 2.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 12V Current - Test: 1.05A Size: 0.276" L x 0.276" W (7.00mm x 7.00mm) Family Name: XHP70A-00-0000-0D0BN 20E1 CCT (K): 6500K Flux @ 85°C, Current - Test: 1650 lm (1590 lm ~ 1710 lm) Lumens/Watt @ Current - Test: 131 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 0.9°C/W Categories: Optoelectronics Manufacturer Homepage: www.cree.com/ Manufacturer Package: SMD Height - Seated (Maximum): 0.182" (4.62mm) Alternative Parts (Cross-Reference): LE W E2B-MYNY-8K8L-I; LE W E2B-MZNY-7K7L-I; LE W E2B-MYPX-6K8L-I; Introduction Date: December 17, 2014 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - XHP70A-00-0000-0D0BN20E1
1282115-XHP70A-00-0000-0D0BN20E1
Led Lighting - LED Lighting - White - XHP70A-00-0000-0D0BN20E1 1282115-XHP70A-00-0000-0D0BN20E1
Manufacturer: Cree Inc. Win Source Part Number: 1282115-XHP70A-00-00 00-0D0BN20E1 Series: Xlamp XHP70 Packaging: Reel - TR Color: White, Cool Package: 2828 (7070 Metric) Mounting: SMD Current - Max: 2.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 12V Current - Test: 1.05A Size: 0.276" L x 0.276" W (7.00mm x 7.00mm) Family Name: XHP70A-00-0000-0D0BN 20E1 CCT (K): 6500K Flux @ 85°C, Current - Test: 1650 lm (1590 lm ~ 1710 lm) Lumens/Watt @ Current - Test: 131 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 0.9°C/W Categories: Optoelectronics Manufacturer Homepage: www.cree.com/ Manufacturer Package: SMD Height - Seated (Maximum): 0.182" (4.62mm) Alternative Parts (Cross-Reference): LE W E2B-MYNY-8K8L-I; LE W E2B-MZNY-7K7L-I; LE W E2B-MYPX-6K8L-I; Introduction Date: December 17, 2014 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 1282115-XHP70A-00-0000-0D0BN20E1
Series: Xlamp XHP70
Packaging: Reel - TR
Color: White, Cool
Package: 2828 (7070 Metric)
Mounting: SMD
Current - Max: 2.4A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 12V
Current - Test: 1.05A
Size: 0.276" L x 0.276" W (7.00mm x 7.00mm)
Family Name: XHP70A-00-0000-0D0BN20E1
CCT (K): 6500K
Flux @ 85°C, Current - Test: 1650 lm (1590 lm ~ 1710 lm)
Lumens/Watt @ Current - Test: 131 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 0.9°C/W
Categories: Optoelectronics
Manufacturer Homepage: www.cree.com/
Manufacturer Package: SMD
Height - Seated (Maximum): 0.182" (4.62mm)
Alternative Parts (Cross-Reference): LE W E2B-MYNY-8K8L-I; LE W E2B-MZNY-7K7L-I; LE W E2B-MYPX-6K8L-I;
Introduction Date: December 17, 2014
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP70A-00-0000-0D0BN20E1
High Power LEDs - White XHP70A-00-0000-0D0BN20E1
High Power LEDs - White White, 1590lm

High Power LEDs - White White, 1590lm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1282115-XHP70A-00-0000-0D0BN20E1 XHP70A-00-0000-0D0BN20E1
Product Name Led Lighting - LED Lighting - White - XHP70A-00-0000-0D0BN20E1 High Power LEDs - White
LED Package: 0.276" L x 0.276" W (7.00mm x 7.00mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details