Cree, Inc. LED White Lighting XHP50D-H0-0000-0A00J20DT

Description
LED XLAMP WHITE 7000K 2020
Request a Quote Datasheet
Description
LED XLAMP WHITE 7000K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP50D-H0-0000-0A00J20DTTR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WHITE 7000K 2020

LED XLAMP WHITE 7000K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP50D-H0-0000-0A00J20DTTR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 7000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
LED Indication - Discrete - 516-AAMD-CM33-Z1002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
2 suppliers