Broadcom Inc. LEDs AAMD-CM33-Z1002

Description
Mini HB SMT Round Green Lamps 34deg
Request a Quote Datasheet
Description
Mini HB SMT Round Green Lamps 34deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2758935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini HB SMT Round Green Lamps 34deg

Mini HB SMT Round Green Lamps 34deg

Supplier's Site
LEDs - 2758936P - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini HB SMT Round Green Lamps 34deg

Mini HB SMT Round Green Lamps 34deg

Supplier's Site
LEDs - 2758936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini HB SMT Round Green Lamps 34deg

Mini HB SMT Round Green Lamps 34deg

Supplier's Site
LED Indication - Discrete - 516-AAMD-CM33-Z1002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AAMD-CM33-Z1002CT-ND
LED Indication - Discrete 516-AAMD-CM33-Z1002CT-ND
LED GREEN MINI HB SMD

LED GREEN MINI HB SMD

Buy Now Datasheet
LED Indication - Discrete - 516-AAMD-CM33-Z1002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AAMD-CM33-Z1002DKR-ND
LED Indication - Discrete 516-AAMD-CM33-Z1002DKR-ND
LED GREEN MINI HB SMD

LED GREEN MINI HB SMD

Buy Now Datasheet
LED Indication - Discrete - 516-AAMD-CM33-Z1002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AAMD-CM33-Z1002TR-ND
LED Indication - Discrete 516-AAMD-CM33-Z1002TR-ND
LED GREEN MINI HB SMD

LED GREEN MINI HB SMD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2758935 516-AAMD-CM33-Z1002CT-ND
Product Name LEDs LED Indication - Discrete
Forward Voltage 2.8 volts 2.8 volts
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-ASMF-LWG8-NSVJDTR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details