Cree, Inc. LED White Lighting XHP50D-00-0000-0D0BK20CB

Description
LED XLAMP COOL WHITE 6500K 2020
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 6500K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP50D-00-0000-0D0BK20CB-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 6500K 2020

LED XLAMP COOL WHITE 6500K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP50D-00-0000-0D0BK20CB-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details