Cree, Inc. LED White Lighting XHP50D-00-0000-0D0BJ20E6

Description
LED Lighting XLamp® XHP50.3 White, Warm 3500K 11.2V 700mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XHP50.3 White, Warm 3500K 11.2V 700mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP50D-00-0000-0D0BJ20E6DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP50.3 White, Warm 3500K 11.2V 700mA 120° 2020 (5050 Metric)

LED Lighting XLamp® XHP50.3 White, Warm 3500K 11.2V 700mA 120° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - 90-XHP50D-00-0000-0D0BJ20E6TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP50.3 White, Warm 3500K 11.2V 700mA 120° 2020 (5050 Metric)

LED Lighting XLamp® XHP50.3 White, Warm 3500K 11.2V 700mA 120° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - 90-XHP50D-00-0000-0D0BJ20E6CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP50.3 White, Warm 3500K 11.2V 700mA 120° 2020 (5050 Metric)

LED Lighting XLamp® XHP50.3 White, Warm 3500K 11.2V 700mA 120° 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP50D-00-0000-0D0BJ20E6DKR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - 1497-1025-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details