LED Lighting XLamp® XHP50.3 White, Neutral 4500K 11.2V 700mA 120° 2020 (5050 Metric)
LED Lighting XLamp® XHP50.3 White, Neutral 4500K 11.2V 700mA 120° 2020 (5050 Metric)
LED Lighting XLamp® XHP50.3 White, Neutral 4500K 11.2V 700mA 120° 2020 (5050 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 90-XHP50D-00-0000-0D0BJ20E4TR-ND |
| Product Name | LED White Lighting |
| LED Package: | 2020 (5050 Metric) |
| LED Type | White |
| Color Temperature | 4500 K |