Cree, Inc. LED White Lighting XHP50D-00-0000-0D00K20DT

Description
LED XLAMP COOL WHITE 7000K 2020
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 7000K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP50D-00-0000-0D00K20DT-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 7000K 2020

LED XLAMP COOL WHITE 7000K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP50D-00-0000-0D00K20DT-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 7000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Led Module, 3-Ch, Warm White; Product Range Jkl Components - 33X3673 - Newark, An Avnet Company
Specs
LED Type White; Warm White
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details