Cree, Inc. High Power LEDs - White XHP50A-01-0000-0D0HH20E4

Description
High Power LEDs - White White, 900lm
Datasheet
Description
High Power LEDs - White White, 900lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XHP50A-01-0000-0D0HH20E4
High Power LEDs - White XHP50A-01-0000-0D0HH20E4
High Power LEDs - White White, 900lm

High Power LEDs - White White, 900lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XHP50A-01-0000-0D0HH20E4
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 3920 milliwatts
Array Array
View Details
LED Color Lighting - 516-4379-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details