Cree, Inc. High Power LEDs - White XHP50A-01-0000-0D0BH40E5

Description
High Power LEDs - White White, 970lm
Datasheet
Description
High Power LEDs - White White, 970lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XHP50A-01-0000-0D0BH40E5
High Power LEDs - White XHP50A-01-0000-0D0BH40E5
High Power LEDs - White White, 970lm

High Power LEDs - White White, 970lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XHP50A-01-0000-0D0BH40E5
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1W High Power LED - ASMT-MY04-NLM00 - Broadcom Inc.
Specs
LED Type White; Warm White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details