Cree, Inc. LED White Lighting XHP35B-H0-0000-0A00D40E1

Description
LED COOL WHITE 6500K 1414
Request a Quote Datasheet
Description
LED COOL WHITE 6500K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP35B-H0-0000-0A00D40E1TR-ND - DigiKey
Thief River Falls, MN, United States
LED COOL WHITE 6500K 1414

LED COOL WHITE 6500K 1414

Buy Now Datasheet
LED White Lighting - 90-XHP35B-H0-0000-0A00D40E1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED COOL WHITE 6500K 1414

LED COOL WHITE 6500K 1414

Buy Now Datasheet
LED White Lighting - 90-XHP35B-H0-0000-0A00D40E1CT-ND - DigiKey
Thief River Falls, MN, United States
LED COOL WHITE 6500K 1414

LED COOL WHITE 6500K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP35B-H0-0000-0A00D40E1TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details
Mini-mold side view chip LED - SML-A12WT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers