Cree, Inc. LED White Lighting XHP35B-00-0000-0D0HD40E6

Description
LED Lighting XLamp® XHP35.2 White, Warm 3500K 11.2V 350mA 135° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XHP35.2 White, Warm 3500K 11.2V 350mA 135° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP35B-00-0000-0D0HD40E6TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP35.2 White, Warm 3500K 11.2V 350mA 135° 1414 (3535 Metric)

LED Lighting XLamp® XHP35.2 White, Warm 3500K 11.2V 350mA 135° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35B-00-0000-0D0HD40E6
High Power LEDs - White XHP35B-00-0000-0D0HD40E6
High Power LEDs - White White, 550lm

High Power LEDs - White White, 550lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XHP35B-00-0000-0D0HD40E6TR-ND XHP35B-00-0000-0D0HD40E6
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2250602 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
Viewing Angle 130 degrees
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 95 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details