Cree, Inc. LED White Lighting XHP35B-00-0000-0D0HC20E8

Description
LED Lighting XLamp® XHP35.2 White, Warm 2700K 11.2V 350mA 135° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XHP35.2 White, Warm 2700K 11.2V 350mA 135° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP35B-00-0000-0D0HC20E8TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP35.2 White, Warm 2700K 11.2V 350mA 135° 1414 (3535 Metric)

LED Lighting XLamp® XHP35.2 White, Warm 2700K 11.2V 350mA 135° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35B-00-0000-0D0HC20E8
High Power LEDs - White XHP35B-00-0000-0D0HC20E8
High Power LEDs - White White, 440lm

High Power LEDs - White White, 440lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XHP35B-00-0000-0D0HC20E8TR-ND XHP35B-00-0000-0D0HC20E8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Chips - OPC7400-21 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Optical Power Output 2.5 milliwatts
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details