Cree, Inc. LED White Lighting XHP35B-00-0000-0D0BE20E3

Description
LED Lighting XLamp® XHP35.2 White, Cool 5000K 11.2V 350mA 135° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XHP35.2 White, Cool 5000K 11.2V 350mA 135° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35B-00-0000-0D0BE20E3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP35.2 White, Cool 5000K 11.2V 350mA 135° 1414 (3535 Metric)

LED Lighting XLamp® XHP35.2 White, Cool 5000K 11.2V 350mA 135° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XHP35B-00-0000-0D0BE20E3CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP35.2 White, Cool 5000K 11.2V 350mA 135° 1414 (3535 Metric)

LED Lighting XLamp® XHP35.2 White, Cool 5000K 11.2V 350mA 135° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XHP35B-00-0000-0D0BE20E3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP35.2 White, Cool 5000K 11.2V 350mA 135° 1414 (3535 Metric)

LED Lighting XLamp® XHP35.2 White, Cool 5000K 11.2V 350mA 135° 1414 (3535 Metric)

Buy Now Datasheet
LEDs - 1802602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree XHP35B White LED 5000K,CRI 70,590lm

Cree XHP35B White LED 5000K,CRI 70,590lm

Supplier's Site
LEDs - 1802602P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree XHP35B White LED 5000K,CRI 70,590lm

Cree XHP35B White LED 5000K,CRI 70,590lm

Supplier's Site
LEDs - 1802309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree XHP35B White LED 5000K,CRI 70,590lm

Cree XHP35B White LED 5000K,CRI 70,590lm

Supplier's Site
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35B-00-0000-0D0BE20E3
High Power LEDs - White XHP35B-00-0000-0D0BE20E3
High Power LEDs - White White, 590lm

High Power LEDs - White White, 590lm

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35B-00-0000-0D0BE20E3TR-ND 1802602 1802602P XHP35B-00-0000-0D0BE20E3
Product Name LED White Lighting LEDs LEDs High Power LEDs - White
LED Package: 1414 (3535 Metric) 3.45 x 3.45 x 2.65mm
LED Type White White; White
Color Temperature 5000 K
Viewing Angle 135 degrees 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details