Cree, Inc. LED White Lighting XHP35A-H0-0000-0D0UB20E3

Description
LED Lighting Xlamp® XHP35 White, Cool 5000K 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Cool 5000K 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-H0-0000-0D0UB20E3-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Cool 5000K 11.3V 350mA 115° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Cool 5000K 11.3V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-H0-0000-0D0UB20E3
High Power LEDs - White XHP35A-H0-0000-0D0UB20E3
High Power LEDs - White White, 380lm

High Power LEDs - White White, 380lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35A-H0-0000-0D0UB20E3-ND XHP35A-H0-0000-0D0UB20E3
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-1360-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Wide Angle TO-46 850 nm Emitter, High-Temperature - OD-850WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details