Cree, Inc. LED White Lighting XHP35A-H0-0000-0D0HC20DV

Description
LED Lighting Xlamp® XHP35 White, Cool 6000K 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Cool 6000K 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-H0-0000-0D0HC20DV-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Cool 6000K 11.3V 350mA 115° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Cool 6000K 11.3V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-H0-0000-0D0HC20DV
High Power LEDs - White XHP35A-H0-0000-0D0HC20DV
High Power LEDs - White White, 440lm

High Power LEDs - White White, 440lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35A-H0-0000-0D0HC20DV-ND XHP35A-H0-0000-0D0HC20DV
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6000 K
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED Indication - Discrete - XZM2CYK67WT-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details