Cree, Inc. LED White Lighting XHP35A-H0-0000-0D0BC235E

Description
LED Lighting Xlamp® XHP35 White, Warm 3500K 5-Step MacAdam Ellipse 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Warm 3500K 5-Step MacAdam Ellipse 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-H0-0000-0D0BC235E-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Warm 3500K 5-Step MacAdam Ellipse 11.3V 350mA 115° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Warm 3500K 5-Step MacAdam Ellipse 11.3V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-H0-0000-0D0BC235E
High Power LEDs - White XHP35A-H0-0000-0D0BC235E
High Power LEDs - White White, 440lm

High Power LEDs - White White, 440lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35A-H0-0000-0D0BC235E-ND XHP35A-H0-0000-0D0BC235E
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0901MT1CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details