Cree, Inc. LED White Lighting XHP35A-H0-0000-0D0BC20E7

Description
LED Lighting Xlamp® XHP35 White, Warm 3000K 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Warm 3000K 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-H0-0000-0D0BC20E7-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Warm 3000K 11.3V 350mA 115° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Warm 3000K 11.3V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-H0-0000-0D0BC20E7
High Power LEDs - White XHP35A-H0-0000-0D0BC20E7
High Power LEDs - White White, 440lm

High Power LEDs - White White, 440lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35A-H0-0000-0D0BC20E7-ND XHP35A-H0-0000-0D0BC20E7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Super Nova 2 LED Module Daylight White - MD-EL-SN2-DW - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details
Long Life Type Mini-mold Chip LED - SMLD12BN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details