Cree, Inc. LED White Lighting XHP35A-01-0000-0D0BD20E5

Description
LED Lighting Xlamp® XHP35 White, Neutral 4000K 11.3V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Neutral 4000K 11.3V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-01-0000-0D0BD20E5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Neutral 4000K 11.3V 350mA 120° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Neutral 4000K 11.3V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-01-0000-0D0BD20E5
High Power LEDs - White XHP35A-01-0000-0D0BD20E5
High Power LEDs - White Neutral White, 510lm

High Power LEDs - White Neutral White, 510lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35A-01-0000-0D0BD20E5TR-ND XHP35A-01-0000-0D0BD20E5
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 846-CSL0901MT1CTR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZCM2CYK54WA-1VFDKR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details