Cree, Inc. LED White Lighting XHP35A-00-0000-0D0BE20E4

Description
LED Lighting Xlamp® XHP35 White, Neutral 4500K 11.3V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Neutral 4500K 11.3V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-00-0000-0D0BE20E4-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Neutral 4500K 11.3V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Neutral 4500K 11.3V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-00-0000-0D0BE20E4
High Power LEDs - White XHP35A-00-0000-0D0BE20E4
High Power LEDs - White White, 590lm

High Power LEDs - White White, 590lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35A-00-0000-0D0BE20E4-ND XHP35A-00-0000-0D0BE20E4
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details