Cree, Inc. LED White Lighting XHP35A-00-0000-0D0BE20DT

Description
LED Lighting Xlamp® XHP35 White, Cool 7000K 11.3V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Cool 7000K 11.3V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-00-0000-0D0BE20DT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Cool 7000K 11.3V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Cool 7000K 11.3V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-00-0000-0D0BE20DT
High Power LEDs - White XHP35A-00-0000-0D0BE20DT
High Power LEDs - White White, 590lm

High Power LEDs - White White, 590lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35A-00-0000-0D0BE20DT-ND XHP35A-00-0000-0D0BE20DT
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 7000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LEDs - 3208538 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.1mm
LED Type Yellow; Green; Yellow-green
Peak Wavelength 572 nm (5720 Å)
View Details
4 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 120 degrees
View Details