Wolfspeed Led Lighting - LED Lighting - White - XHP35A-00-0000-0D0BD230E XHP35A-00-0000-0D0BD230E

Description
Manufacturer: Cree Inc. Win Source Part Number: 120021-XHP35A-00-000 0-0D0BD230E Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.115" (2.93mm) Mounting: SMD (SMT) Current - Max: 1.05A Forward Voltage: 11.3V Viewing Angle: 125° Current - Test: 350mA CCT (K): 3000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 530 lm (510 lm to 550 lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 1.8°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 120021-XHP35A-00-000 0-0D0BD230E Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.115" (2.93mm) Mounting: SMD (SMT) Current - Max: 1.05A Forward Voltage: 11.3V Viewing Angle: 125° Current - Test: 350mA CCT (K): 3000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 530 lm (510 lm to 550 lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 1.8°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - XHP35A-00-0000-0D0BD230E
120021-XHP35A-00-0000-0D0BD230E
Led Lighting - LED Lighting - White - XHP35A-00-0000-0D0BD230E 120021-XHP35A-00-0000-0D0BD230E
Manufacturer: Cree Inc. Win Source Part Number: 120021-XHP35A-00-000 0-0D0BD230E Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.115" (2.93mm) Mounting: SMD (SMT) Current - Max: 1.05A Forward Voltage: 11.3V Viewing Angle: 125° Current - Test: 350mA CCT (K): 3000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 530 lm (510 lm to 550 lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 1.8°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 120021-XHP35A-00-0000-0D0BD230E
Packaging: Reel - TR
Color: White, Warm
Height - Seated (Max): 0.115" (2.93mm)
Mounting: SMD (SMT)
Current - Max: 1.05A
Forward Voltage: 11.3V
Viewing Angle: 125°
Current - Test: 350mA
CCT (K): 3000K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 530 lm (510 lm to 550 lm)
Lumens/Watt @ Current - Test: 134 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 1.8°C/W
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
LED White Lighting - XHP35A-00-0000-0D0BD230E-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Warm 3000K 5-Step MacAdam Ellipse 11.3V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Warm 3000K 5-Step MacAdam Ellipse 11.3V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-00-0000-0D0BD230E
High Power LEDs - White XHP35A-00-0000-0D0BD230E
High Power LEDs - White White, 510lm

High Power LEDs - White White, 510lm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 120021-XHP35A-00-0000-0D0BD230E XHP35A-00-0000-0D0BD230E-ND XHP35A-00-0000-0D0BD230E
Product Name Led Lighting - LED Lighting - White - XHP35A-00-0000-0D0BD230E LED White Lighting High Power LEDs - White
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 125 degrees 125 degrees
Forward Voltage 11.3 volts 11.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343YC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details