Cree, Inc. LED White Lighting XHGAWT-00-0000-00000HWF8

Description
LED Lighting XLamp® XH-G White, Warm 2850K 2.9V 65mA 130° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XH-G White, Warm 2850K 2.9V 65mA 130° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHGAWT-00-0000-00000HWF8-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XH-G White, Warm 2850K 2.9V 65mA 130° 1212 (3030 Metric)

LED Lighting XLamp® XH-G White, Warm 2850K 2.9V 65mA 130° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHGAWT-00-0000-00000HWF8
High Power LEDs - White XHGAWT-00-0000-00000HWF8
High Power LEDs - White White, 23.5lm

High Power LEDs - White White, 23.5lm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHGAWT-00-0000-00000HWF8-ND XHGAWT-00-0000-00000HWF8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2850 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GA PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Amber
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details