ROHM Semiconductor USA, LLC LED Indication - Discrete SLA560ECT3F

Description
Blue-Green 527nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet
Description
Blue-Green 527nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SLA560ECT3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SLA560ECT3F-ND
LED Indication - Discrete SLA560ECT3F-ND
Blue-Green 527nm LED Indication - Discrete 3.3V Radial

Blue-Green 527nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLA560ECT3F
Standard LEDs - Through Hole SLA560ECT3F
Standard LEDs - Through Hole GREEN 518NM TRANSP LENS

Standard LEDs - Through Hole GREEN 518NM TRANSP LENS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SLA560ECT3F-ND SLA560ECT3F
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 8180 K
Optical Power Output 960 milliwatts
Array Array
View Details
EXCELED™ series - SLI-343U8RC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
1W Mini High Power LED - ASMT-JL11-NNQ01 - Broadcom Inc.
Specs
LED Type Royal Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 165 degrees
View Details