Cree, Inc. LED White Lighting XFL12K-H0-0000-0B000A0E3

Description
XLAMP XFL12K GEN 1 LIGHT EMITTIN
Request a Quote Datasheet
Description
XLAMP XFL12K GEN 1 LIGHT EMITTIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XFL12K-H0-0000-0B000A0E3TR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XFL12K GEN 1 LIGHT EMITTIN

XLAMP XFL12K GEN 1 LIGHT EMITTIN

Buy Now Datasheet
LED White Lighting - 90-XFL12K-H0-0000-0B000A0E3CT-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XFL12K GEN 1 LIGHT EMITTIN

XLAMP XFL12K GEN 1 LIGHT EMITTIN

Buy Now Datasheet
LED White Lighting - 90-XFL12K-H0-0000-0B000A0E3DKR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XFL12K GEN 1 LIGHT EMITTIN

XLAMP XFL12K GEN 1 LIGHT EMITTIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XFL12K-H0-0000-0B000A0E3TR-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details