Cree, Inc. LED White Lighting XD16AWT-P2-0000-000000JE2

Description
LED XLAMP COOL WHITE 5700K 0606
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 5700K 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XD16AWT-P2-0000-000000JE2CT-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 5700K 0606

LED XLAMP COOL WHITE 5700K 0606

Buy Now Datasheet
LED White Lighting - 90-XD16AWT-P2-0000-000000JE2TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 5700K 0606

LED XLAMP COOL WHITE 5700K 0606

Buy Now Datasheet
LED White Lighting - 90-XD16AWT-P2-0000-000000JE2DKR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 5700K 0606

LED XLAMP COOL WHITE 5700K 0606

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XD16AWT-P2-0000-000000JE2CT-ND
Product Name LED White Lighting
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED Indication - Discrete - 1497-1456-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details