Cree, Inc. LED White Lighting XD16AWT-H0-0000-00000HJ6E

Description
LED XLAMP WARM WHT 3500K 0606
Request a Quote Datasheet
Description
LED XLAMP WARM WHT 3500K 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XD16AWT-H0-0000-00000HJ6ETR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 3500K 0606

LED XLAMP WARM WHT 3500K 0606

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XD16AWT-H0-0000-00000HJ6ETR-ND
Product Name LED White Lighting
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Sylvania Backlight 2G Bl02 LED Module Green - MD-OS-BL02-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 300 milliwatts
View Details