Cree, Inc. LED White Lighting XD16AWT-H0-0000-00000BKE7

Description
LED XLAMP WARM WHT 3000K 0606
Request a Quote Datasheet
Description
LED XLAMP WARM WHT 3000K 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XD16AWT-H0-0000-00000BKE7TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 3000K 0606

LED XLAMP WARM WHT 3000K 0606

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XD16AWT-H0-0000-00000BKE7TR-ND
Product Name LED White Lighting
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZM2DG45W-2-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details