Cree, Inc. LED White Lighting XD16AWT-H0-0000-000000LE5

Description
LED XLAMP NEUTRAL WHT 4000K 0606
Request a Quote Datasheet
Description
LED XLAMP NEUTRAL WHT 4000K 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XD16AWT-H0-0000-000000LE5TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP NEUTRAL WHT 4000K 0606

LED XLAMP NEUTRAL WHT 4000K 0606

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XD16AWT-H0-0000-000000LE5TR-ND
Product Name LED White Lighting
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - Blue - MD-BW-ES1-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 240 milliwatts
View Details