Cree, Inc. LED White Lighting XD16AWT-H0-0000-000000HE1

Description
LED XLAMP COOL WHITE 6500K 0606
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 6500K 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XD16AWT-H0-0000-000000HE1TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 6500K 0606

LED XLAMP COOL WHITE 6500K 0606

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XD16AWT-H0-0000-000000HE1
High Power LEDs - White XD16AWT-H0-0000-000000HE1
High Power LEDs - White White, 139lm

High Power LEDs - White White, 139lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XD16AWT-H0-0000-000000HE1TR-ND XD16AWT-H0-0000-000000HE1
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3595HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details