LED Lighting XLamp® XB-H White, Warm 3700K 2.86V 700mA 110° 1010 (2525 Metric)
High Power LEDs - White White, 220lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XBHAWT-02-0000-0000T30D5-ND | XBHAWT-02-0000-0000T30D5 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 1010 (2525 Metric) | |
| LED Type | White | |
| Color Temperature | 3700 K |