Opto Diode Corporation, an ITW Company Medium Angle TO-46 850 nm Emitter OD-850L

Description
Opto Diode provides high sensitivity, near-infrared light-emitting-diode s (IRLEDs) in wide, medium, or narrow light patterns, packaged in hermetically sealed TO-46 cans. The metal cases are ideal for good heat dissipation and operate from minus 65 degrees up to 150 degrees C. Our IRLEDs offer a wide range of linear power output to meet your requirements. High speed infrared LEDs are also available.
Datasheet
Description
Opto Diode provides high sensitivity, near-infrared light-emitting-diode s (IRLEDs) in wide, medium, or narrow light patterns, packaged in hermetically sealed TO-46 cans. The metal cases are ideal for good heat dissipation and operate from minus 65 degrees up to 150 degrees C. Our IRLEDs offer a wide range of linear power output to meet your requirements. High speed infrared LEDs are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Angle TO-46 850 nm Emitter - OD-850L - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
Medium Angle TO-46 850 nm Emitter
OD-850L
Medium Angle TO-46 850 nm Emitter OD-850L
Opto Diode provides high sensitivity, near-infrared light-emitting-diode s (IRLEDs) in wide, medium, or narrow light patterns, packaged in hermetically sealed TO-46 cans. The metal cases are ideal for good heat dissipation and operate from minus 65 degrees up to 150 degrees C. Our IRLEDs offer a wide range of linear power output to meet your requirements. High speed infrared LEDs are also available.

Opto Diode provides high sensitivity, near-infrared light-emitting-diodes (IRLEDs) in wide, medium, or narrow light patterns, packaged in hermetically sealed TO-46 cans. The metal cases are ideal for good heat dissipation and operate from minus 65 degrees up to 150 degrees C. Our IRLEDs offer a wide range of linear power output to meet your requirements. High speed infrared LEDs are also available.

Supplier's Site Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company
Product Category Light Emitting Diodes (LED)
Product Number OD-850L
Product Name Medium Angle TO-46 850 nm Emitter
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Super Nova 2 LED Module Red - MD-EL-SN2-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 420 milliwatts
View Details
Mini-mold Chip LED - SML-D14U2W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers