Cree, Inc. LED Color Lighting XBDROY-00-0000-000000K02

Description
LED Lighting Color XLamp® XB-D Blue 455nm (450nm ~ 460nm) 1010 (2525 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XB-D Blue 455nm (450nm ~ 460nm) 1010 (2525 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XBDROY-00-0000-000000K02-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XB-D Blue 455nm (450nm ~ 460nm) 1010 (2525 Metric)

LED Lighting Color XLamp® XB-D Blue 455nm (450nm ~ 460nm) 1010 (2525 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XBDROY-00-0000-000000K02
High Power LEDs - Single Color XBDROY-00-0000-000000K02
High Power LEDs - Single Color Royal Blue, 475lm

High Power LEDs - Single Color Royal Blue, 475lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XBDROY-00-0000-000000K02-ND XBDROY-00-0000-000000K02
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1010 (2525 Metric)
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1W High Power LED - ASMT-AR00-AST00 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 14 to 140 degrees
Optical Power Output 1000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details