Cree, Inc. LED Color Lighting XBDROY-00-0000-000000J09

Description
LED Lighting Color XLamp® XB-D Blue 458nm (453nm ~ 463nm) 1010 (2525 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XB-D Blue 458nm (453nm ~ 463nm) 1010 (2525 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XBDROY-00-0000-000000J09-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XB-D Blue 458nm (453nm ~ 463nm) 1010 (2525 Metric)

LED Lighting Color XLamp® XB-D Blue 458nm (453nm ~ 463nm) 1010 (2525 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XBDROY-00-0000-000000J09
High Power LEDs - Single Colour XBDROY-00-0000-000000J09
High Power LEDs - Single Colour Royal Blue, 450lm

High Power LEDs - Single Colour Royal Blue, 450lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XBDROY-00-0000-000000J09-ND XBDROY-00-0000-000000J09
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 1010 (2525 Metric)
LED Type Blue
Peak Wavelength 458 nm (4580 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
LED White Lighting - 846-1090-1-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
LED Indication - Discrete - 1497-1493-6-ND - DigiKey
Specs
LED Package: 0605 (1613 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details