Cree, Inc. LED Color Lighting XBDRDO-00-0000-000000C02

Description
LED Lighting Color XLamp® XB-D Red-Orange 613nm (610nm ~ 615nm) 1010 (2525 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XB-D Red-Orange 613nm (610nm ~ 615nm) 1010 (2525 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XBDRDO-00-0000-000000C02-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XB-D Red-Orange 613nm (610nm ~ 615nm) 1010 (2525 Metric)

LED Lighting Color XLamp® XB-D Red-Orange 613nm (610nm ~ 615nm) 1010 (2525 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XBDRDO-00-0000-000000C02
High Power LEDs - Single Color XBDRDO-00-0000-000000C02
High Power LEDs - Single Color Red-Orange 100lm

High Power LEDs - Single Color Red-Orange 100lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XBDRDO-00-0000-000000C02-ND XBDRDO-00-0000-000000C02
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1010 (2525 Metric)
LED Type Red; Orange
Peak Wavelength 613 nm (6130 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
.312
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details