Cree, Inc. LED Color Lighting XBDRDO-00-0000-000000801

Description
LED Lighting Color XLamp® XB-D Red-Orange 615nm (610nm ~ 620nm) 1010 (2525 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XB-D Red-Orange 615nm (610nm ~ 620nm) 1010 (2525 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XBDRDO-00-0000-000000801-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XB-D Red-Orange 615nm (610nm ~ 620nm) 1010 (2525 Metric)

LED Lighting Color XLamp® XB-D Red-Orange 615nm (610nm ~ 620nm) 1010 (2525 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XBDRDO-00-0000-000000801
High Power LEDs - Single Color XBDRDO-00-0000-000000801
High Power LEDs - Single Color Red Orange, 73.9lm

High Power LEDs - Single Color Red Orange, 73.9lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XBDRDO-00-0000-000000801-ND XBDRDO-00-0000-000000801
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1010 (2525 Metric)
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details