Cree, Inc. High Power LEDs - Single Color XBDGRN-00-0000-000000E03

Description
High Power LEDs - Single Color Green 114lm
Datasheet
Description
High Power LEDs - Single Color Green 114lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XBDGRN-00-0000-000000E03
High Power LEDs - Single Color XBDGRN-00-0000-000000E03
High Power LEDs - Single Color Green 114lm

High Power LEDs - Single Color Green 114lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XBDGRN-00-0000-000000E03
Product Name High Power LEDs - Single Color
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
High brightness chip LED with reflector - SML-Z14D4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
View Details